GC Electronics Tools, Hand Crimp; Crimp Tool Type Gc Electronics W-HTR-2262-A

Description
TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:30-22AWG Terminals; Product Range:-; Crimp Size:30AWG to 22AWG RoHS Compliant: NA
Description
TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:30-22AWG Terminals; Product Range:-; Crimp Size:30AWG to 22AWG RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Gc Electronics Hand Crimp Tool, part number 44F8651, is a ratchet-style crimping tool designed for use with 30-22 AWG terminals. It is suitable for crimping a variety of Molex terminal series and is capable of handling wire sizes ranging from 18 to 30 AWG. The tool features a locator for precise crimping and has an overall length of 9.0 inches. The handle is colored red, providing a clear visual indication of the tool's design. This tool is a practical choice for engineers looking for reliable crimping solutions in electronic applications.

Datasheet Summary
Powered by GS/AI

The Gc Electronics Hand Crimp Tool, part number 44F8651, is a ratchet-style crimping tool designed for use with 30-22 AWG terminals. It is suitable for crimping a variety of Molex terminal series and is capable of handling wire sizes ranging from 18 to 30 AWG. The tool features a locator for precise crimping and has an overall length of 9.0 inches. The handle is colored red, providing a clear visual indication of the tool's design. This tool is a practical choice for engineers looking for reliable crimping solutions in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Tools, Hand Crimp; Crimp Tool Type Gc Electronics - 44F8651 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Hand Crimp; Crimp Tool Type Gc Electronics
44F8651
Tools, Hand Crimp; Crimp Tool Type Gc Electronics 44F8651
TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:30-22AWG Terminals; Product Range:-; Crimp Size:30AWG to 22AWG RoHS Compliant: NA

TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:30-22AWG Terminals; Product Range:-; Crimp Size:30AWG to 22AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 44F8651
Product Name Tools, Hand Crimp; Crimp Tool Type Gc Electronics
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 609-10161238-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Crimpers, Applicators, Presses - 1920-2032-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers