EXTRACTION TOOL; For Use With:Molex 0.093" Diameter Pins & Socket Contacts; Product Range:-; Body Material:Brass; Features:Wire range: 14-30 AWG, 0.08 lbs.; Tool Body Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 28M9313 |
| Product Name | Extraction Tool; For Use With Gc Electronics |