CRIMP TOOL; Crimp Tool Type:Hand; For Use With:KK Series Terminals; Product Range:-; Crimp Size:24AWG to 14AWG; Features:Cuts & Strips Wire; Cuts Bolts: 4-40, 5-40, 8-32, 10-24, 10-32; Handle Colour:Red; Length:8.25" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 31F1048 |
| Product Name | Crimp Tool; Crimp Tool Type Gc Electronics |
| Tool Type | Crimper |
1.25mm Pitch High-Reliability Connector - Gecko