GC Electronics CHEMICAL, HIGH VOLTAGE PUTTY, 1/2 LB. 70159495

Description
1⁄2 lbs. Weight, High Voltage Puttys Silicone rubber compound with excellent insulating characteristics. It will never harden, will not shrink and has good adhesive properties. Supplied in strips which are approximately 1" wide and 1⁄4" thick (approximately 18" length). (Approx. 550 Volts/Mil Di-electric strength). All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
Description
1⁄2 lbs. Weight, High Voltage Puttys Silicone rubber compound with excellent insulating characteristics. It will never harden, will not shrink and has good adhesive properties. Supplied in strips which are approximately 1" wide and 1⁄4" thick (approximately 18" length). (Approx. 550 Volts/Mil Di-electric strength). All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Suppliers

Company
Product
Description
Supplier Links
CHEMICAL, HIGH VOLTAGE PUTTY, 1/2 LB. - 70159495 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHEMICAL, HIGH VOLTAGE PUTTY, 1/2 LB.
70159495
CHEMICAL, HIGH VOLTAGE PUTTY, 1/2 LB. 70159495
1⁄2 lbs. Weight, High Voltage Puttys Silicone rubber compound with excellent insulating characteristics. It will never harden, will not shrink and has good adhesive properties. Supplied in strips which are approximately 1" wide and 1⁄4" thick (approximately 18" length). (Approx. 550 Volts/Mil Di-electric strength). All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

1⁄2 lbs. Weight, High Voltage Puttys
Silicone rubber compound with excellent insulating characteristics. It will never harden, will not shrink and has good adhesive properties. Supplied in strips which are approximately 1" wide and 1⁄4" thick (approximately 18" length). (Approx. 550 Volts/Mil Di-electric strength).
All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cleaning Agents and Surface Treatments
Product Number 70159495
Product Name CHEMICAL, HIGH VOLTAGE PUTTY, 1/2 LB.
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Type Cleaner; Defluxer / Flux Remover
Industry Applications Electronics
View Details
All-Metal Polish - Simichrome - Competition Chemicals, Inc.
Competition Chemicals, Inc.
Specs
Type Surface Treatment; Abrasive; Rust Remover; Cleaner
Industry Applications Industrial, Automotive, Consumer
View Details
Formulations - Applications - Activators - Activator 47 - 304707 - Hernon Manufacturing, Inc.
Specs
Type Surface Treatment
View Details
Mesh Preparation and Screen Print Process Chemicals - AQUAWASH 829 - MacDermid Alpha Electronics Solutions
Specs
Type Surface Treatment; Cleaner
Industry Applications Electronics
View Details