GC Electronics Rca Audio/video Cable, 6Ft, Black; Connector Type A Gc Electronics 65-951

Description
RCA AUDIO/VIDEO CABLE, 6FT, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Length:6ft
Datasheet
Description
RCA AUDIO/VIDEO CABLE, 6FT, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Length:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Audio/video Cable, 6Ft, Black; Connector Type A Gc Electronics - 28K6470 - Newark, An Avnet Company
Chicago, IL, United States
Rca Audio/video Cable, 6Ft, Black; Connector Type A Gc Electronics
28K6470
Rca Audio/video Cable, 6Ft, Black; Connector Type A Gc Electronics 28K6470
RCA AUDIO/VIDEO CABLE, 6FT, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Length:6ft

RCA AUDIO/VIDEO CABLE, 6FT, BLACK; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Length:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K6470
Product Name Rca Audio/video Cable, 6Ft, Black; Connector Type A Gc Electronics
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 1863059 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
View Details