GC Electronics Hdmi Audio/video Cable, 6Ft; Connector Type A Gc Electronics 65-1964-6

Description
HDMI AUDIO/VIDEO CABLE, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft; Features:Metal Shroud w/Ferrite Beads RoHS Compliant: Yes
Datasheet
Description
HDMI AUDIO/VIDEO CABLE, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft; Features:Metal Shroud w/Ferrite Beads RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Audio/video Cable, 6Ft; Connector Type A Gc Electronics - 08R4869 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Audio/video Cable, 6Ft; Connector Type A Gc Electronics
08R4869
Hdmi Audio/video Cable, 6Ft; Connector Type A Gc Electronics 08R4869
HDMI AUDIO/VIDEO CABLE, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft; Features:Metal Shroud w/Ferrite Beads RoHS Compliant: Yes

HDMI AUDIO/VIDEO CABLE, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft; Features:Metal Shroud w/Ferrite Beads RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08R4869
Product Name Hdmi Audio/video Cable, 6Ft; Connector Type A Gc Electronics
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XL1 Mini-Hooks - 1050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details