GC Electronics Hdmi Audio/video Cable, 6Ft; Connector Type A Gc Electronics 65-1960-6

Description
HDMI AUDIO/VIDEO CABLE, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft; Features:Metal Shroud RoHS Compliant: Yes
Datasheet
Description
HDMI AUDIO/VIDEO CABLE, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft; Features:Metal Shroud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Audio/video Cable, 6Ft; Connector Type A Gc Electronics - 08R4868 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Audio/video Cable, 6Ft; Connector Type A Gc Electronics
08R4868
Hdmi Audio/video Cable, 6Ft; Connector Type A Gc Electronics 08R4868
HDMI AUDIO/VIDEO CABLE, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft; Features:Metal Shroud RoHS Compliant: Yes

HDMI AUDIO/VIDEO CABLE, 6FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft; Features:Metal Shroud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08R4868
Product Name Hdmi Audio/video Cable, 6Ft; Connector Type A Gc Electronics
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details