GC Electronics Hdmi Cable Assembly; Connector Type A Gc Electronics 65-1960-15

Description
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Length:15ft RoHS Compliant: Yes
Datasheet
Description
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Length:15ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Cable Assembly; Connector Type A Gc Electronics - 28K7094 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Cable Assembly; Connector Type A Gc Electronics
28K7094
Hdmi Cable Assembly; Connector Type A Gc Electronics 28K7094
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Length:15ft RoHS Compliant: Yes

HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Length:15ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K7094
Product Name Hdmi Cable Assembly; Connector Type A Gc Electronics
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Converters - 1778796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3937 ft (1.2 dm)
View Details