GC Electronics Hdmi-Dvi Video Cable, 15Ft; Connector Type A Gc Electronics 65-1940-15

Description
HDMI-DVI VIDEO CABLE, 15FT; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Reel Length (Imperial):15ft RoHS Compliant: Yes
Description
HDMI-DVI VIDEO CABLE, 15FT; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Reel Length (Imperial):15ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hdmi-Dvi Video Cable, 15Ft; Connector Type A Gc Electronics - 28K7078 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi-Dvi Video Cable, 15Ft; Connector Type A Gc Electronics
28K7078
Hdmi-Dvi Video Cable, 15Ft; Connector Type A Gc Electronics 28K7078
HDMI-DVI VIDEO CABLE, 15FT; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Reel Length (Imperial):15ft RoHS Compliant: Yes

HDMI-DVI VIDEO CABLE, 15FT; Connector Type A:HDMI Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Reel Length (Imperial):15ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K7078
Product Name Hdmi-Dvi Video Cable, 15Ft; Connector Type A Gc Electronics
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 1765747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details