GC Electronics Hdmi Cable Assembly; Connector Type A Gc Electronics 65-1934-15

Description
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Reel Length (Imperial):15ft RoHS Compliant: Yes
Datasheet
Description
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Reel Length (Imperial):15ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi Cable Assembly; Connector Type A Gc Electronics - 28K7074 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Cable Assembly; Connector Type A Gc Electronics
28K7074
Hdmi Cable Assembly; Connector Type A Gc Electronics 28K7074
HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Reel Length (Imperial):15ft RoHS Compliant: Yes

HDMI Cable Assembly; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Reel Length (Imperial):15ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K7074
Product Name Hdmi Cable Assembly; Connector Type A Gc Electronics
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 2230912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details