GC Electronics Hdmi Audio/video Cable, 3Ft; Connector Type A Gc Electronics 65-1930-3

Description
HDMI AUDIO/VIDEO CABLE, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Description
HDMI AUDIO/VIDEO CABLE, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:-; Cable Length:3ft RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The HDMI Audio/Video Cable, 3Ft, features Type A HDMI connectors on both ends, designed for high-definition audio and video transmission. Constructed with high-quality Oxygen Free Copper (OFC), the cable is shielded to minimize electromagnetic and radio frequency interference, ensuring reliable performance. It is suitable for connecting devices such as high-definition plasma and LCD displays, DVD players, and satellite systems. The cable is RoHS compliant, indicating it meets environmental standards. This product is a practical choice for engineers seeking a durable and effective solution for their audio/video connectivity needs.

Datasheet Summary
Powered by GS/AI

The HDMI Audio/Video Cable, 3Ft, features Type A HDMI connectors on both ends, designed for high-definition audio and video transmission. Constructed with high-quality Oxygen Free Copper (OFC), the cable is shielded to minimize electromagnetic and radio frequency interference, ensuring reliable performance. It is suitable for connecting devices such as high-definition plasma and LCD displays, DVD players, and satellite systems. The cable is RoHS compliant, indicating it meets environmental standards. This product is a practical choice for engineers seeking a durable and effective solution for their audio/video connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
Hdmi Audio/video Cable, 3Ft; Connector Type A Gc Electronics - 08R4866 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Audio/video Cable, 3Ft; Connector Type A Gc Electronics
08R4866
Hdmi Audio/video Cable, 3Ft; Connector Type A Gc Electronics 08R4866
HDMI AUDIO/VIDEO CABLE, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

HDMI AUDIO/VIDEO CABLE, 3FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:-; Cable Length:3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 08R4866
Product Name Hdmi Audio/video Cable, 3Ft; Connector Type A Gc Electronics
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/502-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers