GC Electronics Dvi Cable Assembly; Connector Type A Gc Electronics 65-1920-15

Description
DVI CABLE ASSEMBLY; Connector Type A:DVI-I Single Link Plug; Connector Type B:DVI-I Single Link Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Length:15ft RoHS Compliant: Yes
Datasheet
Description
DVI CABLE ASSEMBLY; Connector Type A:DVI-I Single Link Plug; Connector Type B:DVI-I Single Link Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Length:15ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dvi Cable Assembly; Connector Type A Gc Electronics - 28K7062 - Newark, An Avnet Company
Chicago, IL, United States
Dvi Cable Assembly; Connector Type A Gc Electronics
28K7062
Dvi Cable Assembly; Connector Type A Gc Electronics 28K7062
DVI CABLE ASSEMBLY; Connector Type A:DVI-I Single Link Plug; Connector Type B:DVI-I Single Link Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Length:15ft RoHS Compliant: Yes

DVI CABLE ASSEMBLY; Connector Type A:DVI-I Single Link Plug; Connector Type B:DVI-I Single Link Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Cable Length:15ft; Length:15ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K7062
Product Name Dvi Cable Assembly; Connector Type A Gc Electronics
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details