GC Electronics Video Cable Assembly; Cable Assembly Type Gc Electronics 65-1897-15

Description
VIDEO CABLE ASSEMBLY; Cable Assembly Type:Video Adapter; Cable Length:15ft; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Connector Type A:DVI-A Plug; Connector Type B:RCA/Phono Plugs (5); Jacket Color:Black RoHS Compliant: Yes
Description
VIDEO CABLE ASSEMBLY; Cable Assembly Type:Video Adapter; Cable Length:15ft; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Connector Type A:DVI-A Plug; Connector Type B:RCA/Phono Plugs (5); Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Video Cable Assembly; Cable Assembly Type Gc Electronics - 28K7049 - Newark, An Avnet Company
Chicago, IL, United States
Video Cable Assembly; Cable Assembly Type Gc Electronics
28K7049
Video Cable Assembly; Cable Assembly Type Gc Electronics 28K7049
VIDEO CABLE ASSEMBLY; Cable Assembly Type:Video Adapter; Cable Length:15ft; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Connector Type A:DVI-A Plug; Connector Type B:RCA/Phono Plugs (5); Jacket Color:Black RoHS Compliant: Yes

VIDEO CABLE ASSEMBLY; Cable Assembly Type:Video Adapter; Cable Length:15ft; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Connector Type A:DVI-A Plug; Connector Type B:RCA/Phono Plugs (5); Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K7049
Product Name Video Cable Assembly; Cable Assembly Type Gc Electronics
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details