GC Electronics Audio Phono Cable, 1M, Black; Cable Length Imperial Gc Electronics 65-1720-1M

Description
AUDIO PHONO CABLE, 1M, BLACK; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Connector Type A:3.5mm Phone Quad Plug; Connector Type B:3.5mm Phone Quad Jack; Jacket Color:Black; Cable Length:1m; Reel Length (Imperial):3ft
Datasheet
Description
AUDIO PHONO CABLE, 1M, BLACK; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Connector Type A:3.5mm Phone Quad Plug; Connector Type B:3.5mm Phone Quad Jack; Jacket Color:Black; Cable Length:1m; Reel Length (Imperial):3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Phono Cable, 1M, Black; Cable Length Imperial Gc Electronics - 28K6515 - Newark, An Avnet Company
Chicago, IL, United States
Audio Phono Cable, 1M, Black; Cable Length Imperial Gc Electronics
28K6515
Audio Phono Cable, 1M, Black; Cable Length Imperial Gc Electronics 28K6515
AUDIO PHONO CABLE, 1M, BLACK; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Connector Type A:3.5mm Phone Quad Plug; Connector Type B:3.5mm Phone Quad Jack; Jacket Color:Black; Cable Length:1m; Reel Length (Imperial):3ft

AUDIO PHONO CABLE, 1M, BLACK; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Connector Type A:3.5mm Phone Quad Plug; Connector Type B:3.5mm Phone Quad Jack; Jacket Color:Black; Cable Length:1m; Reel Length (Imperial):3ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K6515
Product Name Audio Phono Cable, 1M, Black; Cable Length Imperial Gc Electronics
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details