GC Electronics Stereo Phono Audio Cable, 1M, Black; Connector Type A Gc Electronics 65-1713-1M

Description
STEREO PHONO AUDIO CABLE, 1M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet
Description
STEREO PHONO AUDIO CABLE, 1M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Phono Audio Cable, 1M, Black; Connector Type A Gc Electronics - 28K6506 - Newark, An Avnet Company
Chicago, IL, United States
Stereo Phono Audio Cable, 1M, Black; Connector Type A Gc Electronics
28K6506
Stereo Phono Audio Cable, 1M, Black; Connector Type A Gc Electronics 28K6506
STEREO PHONO AUDIO CABLE, 1M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

STEREO PHONO AUDIO CABLE, 1M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K6506
Product Name Stereo Phono Audio Cable, 1M, Black; Connector Type A Gc Electronics
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Audio Cable - 3658810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
View Details