GC Electronics Rca Component Video Cable, 1M, Black; Cable Length Imperial Gc Electronics 65-1710-1M

Description
RCA COMPONENT VIDEO CABLE, 1M, BLACK; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Connector Type A:Component Video Plugs; Connector Type B:Component Video Plugs; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes
Description
RCA COMPONENT VIDEO CABLE, 1M, BLACK; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Connector Type A:Component Video Plugs; Connector Type B:Component Video Plugs; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rca Component Video Cable, 1M, Black; Cable Length Imperial Gc Electronics - 28K6503 - Newark, An Avnet Company
Chicago, IL, United States
Rca Component Video Cable, 1M, Black; Cable Length Imperial Gc Electronics
28K6503
Rca Component Video Cable, 1M, Black; Cable Length Imperial Gc Electronics 28K6503
RCA COMPONENT VIDEO CABLE, 1M, BLACK; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Connector Type A:Component Video Plugs; Connector Type B:Component Video Plugs; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes

RCA COMPONENT VIDEO CABLE, 1M, BLACK; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Connector Type A:Component Video Plugs; Connector Type B:Component Video Plugs; Jacket Color:Black; Cable Length:1m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K6503
Product Name Rca Component Video Cable, 1M, Black; Cable Length Imperial Gc Electronics
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stability Cables - SW-24-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBB-M12W5-P-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details