GC Electronics Outdoor Extension Cord 50Ft, 15A, Orange; Connector Type A Gc Electronics 626

Description
OUTDOOR EXTENSION CORD 50FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: NA
Datasheet
Description
OUTDOOR EXTENSION CORD 50FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Extension Cord 50Ft, 15A, Orange; Connector Type A Gc Electronics - 84N1425 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor Extension Cord 50Ft, 15A, Orange; Connector Type A Gc Electronics
84N1425
Outdoor Extension Cord 50Ft, 15A, Orange; Connector Type A Gc Electronics 84N1425
OUTDOOR EXTENSION CORD 50FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: NA

OUTDOOR EXTENSION CORD 50FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15.24m; Current Rating:15A; Voltage Rating:300V; Jacket Color:Orange; Cable Length - Imperial:50ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84N1425
Product Name Outdoor Extension Cord 50Ft, 15A, Orange; Connector Type A Gc Electronics
Cord Length 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 822937-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 11.81 inch (300 mm)
Rated Current 15 amps
View Details
36IN 90° Style Fan Power Cord - 07190-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers