GC Electronics Outdoor Extension Cord 25Ft, 15A, Orange; Connector Type A Gc Electronics 625

Description
OUTDOOR EXTENSION CORD 25FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet
Description
OUTDOOR EXTENSION CORD 25FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Extension Cord 25Ft, 15A, Orange; Connector Type A Gc Electronics - 84N1424 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor Extension Cord 25Ft, 15A, Orange; Connector Type A Gc Electronics
84N1424
Outdoor Extension Cord 25Ft, 15A, Orange; Connector Type A Gc Electronics 84N1424
OUTDOOR EXTENSION CORD 25FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

OUTDOOR EXTENSION CORD 25FT, 15A, ORANGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:300VAC; Jacket Color:Orange; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 84N1424
Product Name Outdoor Extension Cord 25Ft, 15A, Orange; Connector Type A Gc Electronics
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 823530-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
24IN T Type Style Fan Power Cord - 07199-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers