GC Electronics Computer Cable, Mouse Adapter 0.5Ft Putty; Connector Type A Gc Electronics 45-888

Description
COMPUTER CABLE, MOUSE ADAPTER 0.5FT PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Putty; Product Range:
Datasheet
Description
COMPUTER CABLE, MOUSE ADAPTER 0.5FT PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Putty; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Mouse Adapter 0.5Ft Putty; Connector Type A Gc Electronics - 95B7182 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Mouse Adapter 0.5Ft Putty; Connector Type A Gc Electronics
95B7182
Computer Cable, Mouse Adapter 0.5Ft Putty; Connector Type A Gc Electronics 95B7182
COMPUTER CABLE, MOUSE ADAPTER 0.5FT PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Putty; Product Range:

COMPUTER CABLE, MOUSE ADAPTER 0.5FT PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Putty; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7182
Product Name Computer Cable, Mouse Adapter 0.5Ft Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG316 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details