GC Electronics Computer Cable, Scsi, 6Ft, Putty; Connector Type A Gc Electronics 45-856

Description
COMPUTER CABLE, SCSI, 6FT, PUTTY; Connector Type A:Centronics 50 Position Plug; Connector Type B:Centronics 50 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:
Datasheet
Description
COMPUTER CABLE, SCSI, 6FT, PUTTY; Connector Type A:Centronics 50 Position Plug; Connector Type B:Centronics 50 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Scsi, 6Ft, Putty; Connector Type A Gc Electronics - 95F2269 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Scsi, 6Ft, Putty; Connector Type A Gc Electronics
95F2269
Computer Cable, Scsi, 6Ft, Putty; Connector Type A Gc Electronics 95F2269
COMPUTER CABLE, SCSI, 6FT, PUTTY; Connector Type A:Centronics 50 Position Plug; Connector Type B:Centronics 50 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:

COMPUTER CABLE, SCSI, 6FT, PUTTY; Connector Type A:Centronics 50 Position Plug; Connector Type B:Centronics 50 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F2269
Product Name Computer Cable, Scsi, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

ZB9040 | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/105-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers