GC Electronics Computer Cable, 3.048M, Gray; Connector Type A Gc Electronics 45-805

Description
COMPUTER CABLE, 3.048M, GRAY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3.048m RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, 3.048M, GRAY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3.048m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, 3.048M, Gray; Connector Type A Gc Electronics - 50F6416 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, 3.048M, Gray; Connector Type A Gc Electronics
50F6416
Computer Cable, 3.048M, Gray; Connector Type A Gc Electronics 50F6416
COMPUTER CABLE, 3.048M, GRAY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3.048m RoHS Compliant: Yes

COMPUTER CABLE, 3.048M, GRAY; Connector Type A:Mini DIN 8 Position Plug; Connector Type B:Mini DIN 8 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:3.048m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50F6416
Product Name Computer Cable, 3.048M, Gray; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 1828856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details