GC Electronics Category 5E Cable Assembly; Lan Category Gc Electronics 45-6858

Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Blue; Product Range:-; Cable Length:2ft RoHS Compliant: Yes
Datasheet
Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Blue; Product Range:-; Cable Length:2ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E Cable Assembly; Lan Category Gc Electronics - 28K6409 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Gc Electronics
28K6409
Category 5E Cable Assembly; Lan Category Gc Electronics 28K6409
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Blue; Product Range:-; Cable Length:2ft RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Blue; Product Range:-; Cable Length:2ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28K6409
Product Name Category 5E Cable Assembly; Lan Category Gc Electronics
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC12605F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details