GC Electronics Category 5E Cable Assembly; Connector Type A Gc Electronics 45-6846

Description
CATEGORY 5E CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Jacket Color:Red; Product Range:-; Cable Length:14ft; LAN Category:Cat5e RoHS Compliant: Yes
Datasheet
Description
CATEGORY 5E CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Jacket Color:Red; Product Range:-; Cable Length:14ft; LAN Category:Cat5e RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E Cable Assembly; Connector Type A Gc Electronics - 91C5376 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Connector Type A Gc Electronics
91C5376
Category 5E Cable Assembly; Connector Type A Gc Electronics 91C5376
CATEGORY 5E CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Jacket Color:Red; Product Range:-; Cable Length:14ft; LAN Category:Cat5e RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:4.27m; Cable Length - Imperial:14ft; Jacket Color:Red; Product Range:-; Cable Length:14ft; LAN Category:Cat5e RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91C5376
Product Name Category 5E Cable Assembly; Connector Type A Gc Electronics
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details