GC Electronics Cat6 Punch Down Modular Jack, 1 Port; Modular Connector Type Gc Electronics 45-6751

Description
CAT6 PUNCH DOWN MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Shielding:Unshielded RoHS Compliant: Yes
Datasheet
Description
CAT6 PUNCH DOWN MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Shielding:Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Punch Down Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 95B7174 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Punch Down Modular Jack, 1 Port; Modular Connector Type Gc Electronics
95B7174
Cat6 Punch Down Modular Jack, 1 Port; Modular Connector Type Gc Electronics 95B7174
CAT6 PUNCH DOWN MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Shielding:Unshielded RoHS Compliant: Yes

CAT6 PUNCH DOWN MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B7174
Product Name Cat6 Punch Down Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products