GC Electronics Cat5E Punch Down Modular Jack, 1 Port; Modular Connector Type Gc Electronics 45-5840-BU

Description
CAT5E PUNCH DOWN MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded
Datasheet
Description
CAT5E PUNCH DOWN MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Punch Down Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 91C5366 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Punch Down Modular Jack, 1 Port; Modular Connector Type Gc Electronics
91C5366
Cat5E Punch Down Modular Jack, 1 Port; Modular Connector Type Gc Electronics 91C5366
CAT5E PUNCH DOWN MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded

CAT5E PUNCH DOWN MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C5366
Product Name Cat5E Punch Down Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details