GC Electronics Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics 45-5837

Description
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded
Datasheet
Description
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 73C6736 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics
73C6736
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics 73C6736
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded

CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Shielding:Unshielded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73C6736
Product Name Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details