GC Electronics Computer Cable, Keyboard, 6In, Putty; Connector Type A Gc Electronics 45-571

Description
COMPUTER CABLE, KEYBOARD, 6IN, PUTTY; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Putty; Product Range:-; Cable Length:6" RoHS Compliant: No
Datasheet
Description
COMPUTER CABLE, KEYBOARD, 6IN, PUTTY; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Putty; Product Range:-; Cable Length:6" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Keyboard, 6In, Putty; Connector Type A Gc Electronics - 95B7158 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 6In, Putty; Connector Type A Gc Electronics
95B7158
Computer Cable, Keyboard, 6In, Putty; Connector Type A Gc Electronics 95B7158
COMPUTER CABLE, KEYBOARD, 6IN, PUTTY; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Putty; Product Range:-; Cable Length:6" RoHS Compliant: No

COMPUTER CABLE, KEYBOARD, 6IN, PUTTY; Connector Type A:Mini DIN 6 Position Plug; Connector Type B:Mini DIN 6 Position Jack; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Putty; Product Range:-; Cable Length:6" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7158
Product Name Computer Cable, Keyboard, 6In, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6093A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details