GC Electronics Computer Cable, Keyboard, 0.153M, Putty; Connector Type A Gc Electronics 45-570

Description
COMPUTER CABLE, KEYBOARD, 0.153M, PUTTY; Connector Type A:DIN 5 Position Jack; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Putty; Product Range:
Description
COMPUTER CABLE, KEYBOARD, 0.153M, PUTTY; Connector Type A:DIN 5 Position Jack; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Putty; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Keyboard, 0.153M, Putty; Connector Type A Gc Electronics - 95B7157 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 0.153M, Putty; Connector Type A Gc Electronics
95B7157
Computer Cable, Keyboard, 0.153M, Putty; Connector Type A Gc Electronics 95B7157
COMPUTER CABLE, KEYBOARD, 0.153M, PUTTY; Connector Type A:DIN 5 Position Jack; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Putty; Product Range:

COMPUTER CABLE, KEYBOARD, 0.153M, PUTTY; Connector Type A:DIN 5 Position Jack; Connector Type B:Mini DIN 6 Position Plug; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Putty; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95B7157
Product Name Computer Cable, Keyboard, 0.153M, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 2000mm, Latches - G125-MC12605L4-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details