GC Electronics Datacom Wallplate Inserts; Accessory Type Gc Electronics 45-5638-BU

Description
DATACOM WALLPLATE INSERTS; Accessory Type:Faceplate; For Use With:Keystone Datacom Jacks; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White; No. of Contacts:0Contacts RoHS Compliant: Yes
Datasheet
Description
DATACOM WALLPLATE INSERTS; Accessory Type:Faceplate; For Use With:Keystone Datacom Jacks; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White; No. of Contacts:0Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacom Wallplate Inserts; Accessory Type Gc Electronics - 91C5361 - Newark, An Avnet Company
Chicago, IL, United States
Datacom Wallplate Inserts; Accessory Type Gc Electronics
91C5361
Datacom Wallplate Inserts; Accessory Type Gc Electronics 91C5361
DATACOM WALLPLATE INSERTS; Accessory Type:Faceplate; For Use With:Keystone Datacom Jacks; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White; No. of Contacts:0Contacts RoHS Compliant: Yes

DATACOM WALLPLATE INSERTS; Accessory Type:Faceplate; For Use With:Keystone Datacom Jacks; No. of Module Spaces:1; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White; No. of Contacts:0Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C5361
Product Name Datacom Wallplate Inserts; Accessory Type Gc Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details