GC Electronics Datacom Wall Plate, 3 Module, White; Accessory Type Gc Electronics 45-5635

Description
DATACOM WALL PLATE, 3 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Standard Datacom; No. of Module Spaces:3; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White; No. of Contacts:3Contacts
Datasheet
Description
DATACOM WALL PLATE, 3 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Standard Datacom; No. of Module Spaces:3; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White; No. of Contacts:3Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacom Wall Plate, 3 Module, White; Accessory Type Gc Electronics - 28K6121 - Newark, An Avnet Company
Chicago, IL, United States
Datacom Wall Plate, 3 Module, White; Accessory Type Gc Electronics
28K6121
Datacom Wall Plate, 3 Module, White; Accessory Type Gc Electronics 28K6121
DATACOM WALL PLATE, 3 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Standard Datacom; No. of Module Spaces:3; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White; No. of Contacts:3Contacts

DATACOM WALL PLATE, 3 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Standard Datacom; No. of Module Spaces:3; Connector Body Material:-; Connector Colour:White; Product Range:-; Colour:White; No. of Contacts:3Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28K6121
Product Name Datacom Wall Plate, 3 Module, White; Accessory Type Gc Electronics
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details