GC Electronics Cat5E Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Gc Electronics 45-5615-BU

Description
CAT5E RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:- RoHS Compliant: Yes
Datasheet
Description
CAT5E RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Gc Electronics - 14R4388 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Gc Electronics
14R4388
Cat5E Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Gc Electronics 14R4388
CAT5E RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:- RoHS Compliant: Yes

CAT5E RJ45 MODULAR JACK, 8 POSITION, 2 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14R4388
Product Name Cat5E Rj45 Modular Jack, 8 Position, 2 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details