GC Electronics Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics 45-5612-BU

Description
CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Colour:WhiteRoHS Compliant: Yes
Datasheet
Description
CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Colour:WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics - 14R4386 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics
14R4386
Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics 14R4386
CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Colour:WhiteRoHS Compliant: Yes

CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):-; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14R4386
Product Name Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1317G17-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers