GC Electronics Cat5E Idc Modular Jack, 1 Port; Lan Category Gc Electronics 45-5569-BU

Description
CAT5E IDC MODULAR JACK, 1 PORT; LAN Category:Cat5e; Product Range:-; Colour:White ; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports RoHS Compliant: Yes
Datasheet
Description
CAT5E IDC MODULAR JACK, 1 PORT; LAN Category:Cat5e; Product Range:-; Colour:White ; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Idc Modular Jack, 1 Port; Lan Category Gc Electronics - 85C1915 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Idc Modular Jack, 1 Port; Lan Category Gc Electronics
85C1915
Cat5E Idc Modular Jack, 1 Port; Lan Category Gc Electronics 85C1915
CAT5E IDC MODULAR JACK, 1 PORT; LAN Category:Cat5e; Product Range:-; Colour:White ; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports RoHS Compliant: Yes

CAT5E IDC MODULAR JACK, 1 PORT; LAN Category:Cat5e; Product Range:-; Colour:White ; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85C1915
Product Name Cat5E Idc Modular Jack, 1 Port; Lan Category Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details