GC Electronics Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics 45-5559

Description
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:
Datasheet
Description
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 91C5348 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics
91C5348
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics 91C5348
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:

CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91C5348
Product Name Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details