GC Electronics Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics 45-5557

Description
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:- RoHS Compliant: Yes
Datasheet
Description
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 73C9842 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics
73C9842
Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics 73C9842
CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:- RoHS Compliant: Yes

CAT5E IDC MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73C9842
Product Name Cat5E Idc Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A31778-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
Contact Size (AWG) 24 AWG
View Details
2 suppliers
Cable Connectors - NCS-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details