GC Electronics Cat5E Modular Jack, 1 Port; Modular Connector Type Gc Electronics 45-5507

Description
CAT5E MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:
Datasheet
Description
CAT5E MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Modular Jack, 1 Port; Modular Connector Type Gc Electronics - 28K6377 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Modular Jack, 1 Port; Modular Connector Type Gc Electronics
28K6377
Cat5E Modular Jack, 1 Port; Modular Connector Type Gc Electronics 28K6377
CAT5E MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:

CAT5E MODULAR JACK, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28K6377
Product Name Cat5E Modular Jack, 1 Port; Modular Connector Type Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - NA23 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details