GC Electronics Cat5E Modular Jack, 1 Port; Lan Category Gc Electronics 45-5501

Description
CAT5E MODULAR JACK, 1 PORT; LAN Category:Cat5e; Product Range:Quick LOQ Series; Colour:Lt. Almond; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports
Datasheet
Description
CAT5E MODULAR JACK, 1 PORT; LAN Category:Cat5e; Product Range:Quick LOQ Series; Colour:Lt. Almond; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Modular Jack, 1 Port; Lan Category Gc Electronics - 28K6371 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Modular Jack, 1 Port; Lan Category Gc Electronics
28K6371
Cat5E Modular Jack, 1 Port; Lan Category Gc Electronics 28K6371
CAT5E MODULAR JACK, 1 PORT; LAN Category:Cat5e; Product Range:Quick LOQ Series; Colour:Lt. Almond; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports

CAT5E MODULAR JACK, 1 PORT; LAN Category:Cat5e; Product Range:Quick LOQ Series; Colour:Lt. Almond; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDT; Gender:Jack; No. of Contacts:8Contacts; No. of Ports:1Ports

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28K6371
Product Name Cat5E Modular Jack, 1 Port; Lan Category Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details