GC Electronics Adapter, Db-25 Female Rj45 Modular; Inter Series Connector A Gc Electronics 45-5127-BU

Description
ADAPTER, DB-25 FEMALE RJ45 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-25 FEMALE RJ45 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-25 Female Rj45 Modular; Inter Series Connector A Gc Electronics - 50F6450 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-25 Female Rj45 Modular; Inter Series Connector A Gc Electronics
50F6450
Adapter, Db-25 Female Rj45 Modular; Inter Series Connector A Gc Electronics 50F6450
ADAPTER, DB-25 FEMALE RJ45 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:- RoHS Compliant: Yes

ADAPTER, DB-25 FEMALE RJ45 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Positions; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F6450
Product Name Adapter, Db-25 Female Rj45 Modular; Inter Series Connector A Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details