GC Electronics Adapter, Db-25 Female Rj11 Modular; Inter Series Connector A Gc Electronics 45-5125-BU

Description
ADAPTER, DB-25 FEMALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ11; Convert To Positions:4Positions ; Convert To Gender:- RoHS Compliant: No
Datasheet
Description
ADAPTER, DB-25 FEMALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ11; Convert To Positions:4Positions ; Convert To Gender:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-25 Female Rj11 Modular; Inter Series Connector A Gc Electronics - 50F6446 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-25 Female Rj11 Modular; Inter Series Connector A Gc Electronics
50F6446
Adapter, Db-25 Female Rj11 Modular; Inter Series Connector A Gc Electronics 50F6446
ADAPTER, DB-25 FEMALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ11; Convert To Positions:4Positions ; Convert To Gender:- RoHS Compliant: No

ADAPTER, DB-25 FEMALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Positions; Convert From Gender:Receptacle; Inter Series Connector B:RJ11; Convert To Positions:4Positions; Convert To Gender:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F6446
Product Name Adapter, Db-25 Female Rj11 Modular; Inter Series Connector A Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details