GC Electronics Adapter, Db-25 Male Rj12 Modular; Inter Series Connector A Gc Electronics 45-5122-BU

Description
ADAPTER, DB-25 MALE RJ12 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-25 MALE RJ12 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-25 Male Rj12 Modular; Inter Series Connector A Gc Electronics - 50F6447 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-25 Male Rj12 Modular; Inter Series Connector A Gc Electronics
50F6447
Adapter, Db-25 Male Rj12 Modular; Inter Series Connector A Gc Electronics 50F6447
ADAPTER, DB-25 MALE RJ12 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:-; Product Range:- RoHS Compliant: Yes

ADAPTER, DB-25 MALE RJ12 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Positions; Convert From Gender:Plug; Inter Series Connector B:RJ12; Convert To Positions:6Positions; Convert To Gender:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F6447
Product Name Adapter, Db-25 Male Rj12 Modular; Inter Series Connector A Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers