GC Electronics Adapter, Db-25 Male Rj11 Modular; Inter Series Connector A Gc Electronics 45-5121-BU

Description
ADAPTER, DB-25 MALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ11; Convert To Positions:4Positions ; Convert To Gender:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-25 MALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ11; Convert To Positions:4Positions ; Convert To Gender:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-25 Male Rj11 Modular; Inter Series Connector A Gc Electronics - 14R4385 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-25 Male Rj11 Modular; Inter Series Connector A Gc Electronics
14R4385
Adapter, Db-25 Male Rj11 Modular; Inter Series Connector A Gc Electronics 14R4385
ADAPTER, DB-25 MALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Position s; Convert From Gender:Plug; Inter Series Connector B:RJ11; Convert To Positions:4Positions ; Convert To Gender:-; Product Range:- RoHS Compliant: Yes

ADAPTER, DB-25 MALE RJ11 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:25Positions; Convert From Gender:Plug; Inter Series Connector B:RJ11; Convert To Positions:4Positions; Convert To Gender:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14R4385
Product Name Adapter, Db-25 Male Rj11 Modular; Inter Series Connector A Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details