GC Electronics Adapter, Db-15 Female Rj45 Modular; Inter Series Connector A Gc Electronics 45-5117

Description
ADAPTER, DB-15 FEMALE RJ45 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:15Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-15 FEMALE RJ45 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:15Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-15 Female Rj45 Modular; Inter Series Connector A Gc Electronics - 64M1811 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-15 Female Rj45 Modular; Inter Series Connector A Gc Electronics
64M1811
Adapter, Db-15 Female Rj45 Modular; Inter Series Connector A Gc Electronics 64M1811
ADAPTER, DB-15 FEMALE RJ45 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:15Position s; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions ; Convert To Gender:- RoHS Compliant: Yes

ADAPTER, DB-15 FEMALE RJ45 MODULAR; Inter Series Connector A:D Sub; Convert From Positions:15Positions; Convert From Gender:Receptacle; Inter Series Connector B:RJ45; Convert To Positions:8Positions; Convert To Gender:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64M1811
Product Name Adapter, Db-15 Female Rj45 Modular; Inter Series Connector A Gc Electronics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers