GC Electronics Plastic Connector Backshell; Accessory Type Gc Electronics 45-5018-BU

Description
Plastic Connector Backshell; Accessory Type:Subminiature Backshell; For Use With:Computer Connectors; Connector Shell Size:B; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:
Description
Plastic Connector Backshell; Accessory Type:Subminiature Backshell; For Use With:Computer Connectors; Connector Shell Size:B; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Plastic Connector Backshell; Accessory Type Gc Electronics - 16F3001 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Connector Backshell; Accessory Type Gc Electronics
16F3001
Plastic Connector Backshell; Accessory Type Gc Electronics 16F3001
Plastic Connector Backshell; Accessory Type:Subminiature Backshell; For Use With:Computer Connectors; Connector Shell Size:B; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:

Plastic Connector Backshell; Accessory Type:Subminiature Backshell; For Use With:Computer Connectors; Connector Shell Size:B; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16F3001
Product Name Plastic Connector Backshell; Accessory Type Gc Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details