GC Electronics Monitor Cable, Video, 6Ft, Putty; Connector Type A Gc Electronics 45-437

Description
MONITOR CABLE, VIDEO, 6FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Description
MONITOR CABLE, VIDEO, 6FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Video, 6Ft, Putty; Connector Type A Gc Electronics - 95F1454 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Video, 6Ft, Putty; Connector Type A Gc Electronics
95F1454
Monitor Cable, Video, 6Ft, Putty; Connector Type A Gc Electronics 95F1454
MONITOR CABLE, VIDEO, 6FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

MONITOR CABLE, VIDEO, 6FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95F1454
Product Name Monitor Cable, Video, 6Ft, Putty; Connector Type A Gc Electronics
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers