GC Electronics Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics 45-4364

Description
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics - 44F4577 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics
44F4577
Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics 44F4577
COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44F4577
Product Name Computer Cable, Serial, 10Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6838A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details