GC Electronics Computer Cable, Serial, 5Ft, Putty; Connector Type A Gc Electronics 45-4363

Description
COMPUTER CABLE, SERIAL, 5FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Putty; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 5FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Putty; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 5Ft, Putty; Connector Type A Gc Electronics - 44F4576 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 5Ft, Putty; Connector Type A Gc Electronics
44F4576
Computer Cable, Serial, 5Ft, Putty; Connector Type A Gc Electronics 44F4576
COMPUTER CABLE, SERIAL, 5FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Putty; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 5FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Putty; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44F4576
Product Name Computer Cable, Serial, 5Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA780 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details