GC Electronics Computer Cable, Null Modem, 10Ft, Putty; Connector Type A Gc Electronics 45-394

Description
COMPUTER CABLE, NULL MODEM, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, NULL MODEM, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Null Modem, 10Ft, Putty; Connector Type A Gc Electronics - 83F7104 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Null Modem, 10Ft, Putty; Connector Type A Gc Electronics
83F7104
Computer Cable, Null Modem, 10Ft, Putty; Connector Type A Gc Electronics 83F7104
COMPUTER CABLE, NULL MODEM, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

COMPUTER CABLE, NULL MODEM, 10FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F7104
Product Name Computer Cable, Null Modem, 10Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1828872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 5.91 ft (18 dm)
View Details