GC Electronics Computer Cable, Null Modem, 6Ft, Putty; Connector Type A Gc Electronics 45-393

Description
COMPUTER CABLE, NULL MODEM, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, NULL MODEM, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Null Modem, 6Ft, Putty; Connector Type A Gc Electronics - 83F7103 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Null Modem, 6Ft, Putty; Connector Type A Gc Electronics
83F7103
Computer Cable, Null Modem, 6Ft, Putty; Connector Type A Gc Electronics 83F7103
COMPUTER CABLE, NULL MODEM, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, NULL MODEM, 6FT, PUTTY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Putty; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F7103
Product Name Computer Cable, Null Modem, 6Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data