GC Electronics Computer Cable, Null Modem, 10Ft, Putty; Connector Type A Gc Electronics 45-390

Description
COMPUTER CABLE, NULL MODEM, 10FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Description
COMPUTER CABLE, NULL MODEM, 10FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Null Modem, 10Ft, Putty; Connector Type A Gc Electronics - 83F7102 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Null Modem, 10Ft, Putty; Connector Type A Gc Electronics
83F7102
Computer Cable, Null Modem, 10Ft, Putty; Connector Type A Gc Electronics 83F7102
COMPUTER CABLE, NULL MODEM, 10FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

COMPUTER CABLE, NULL MODEM, 10FT, PUTTY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Putty; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F7102
Product Name Computer Cable, Null Modem, 10Ft, Putty; Connector Type A Gc Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
USB Cables - 1828855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 2.62 ft (8 dm)
View Details