GC Electronics RS232 DB25(25 LINE) 25 FOOT MALE/FEMALECABLE 45-375

Description
Standard Computer Cable, Cable Type RS 232, UL Listed Standard DB-25 connectors all cables wired straight through. Shielded with 100% aluminized Mylar foil wrap. Putty color. Premium quality cables are made with 24 AWG stranded cable, high quality cables are made with 28 AWG cable and heavy duty mylar foil shield.
Description
Standard Computer Cable, Cable Type RS 232, UL Listed Standard DB-25 connectors all cables wired straight through. Shielded with 100% aluminized Mylar foil wrap. Putty color. Premium quality cables are made with 24 AWG stranded cable, high quality cables are made with 28 AWG cable and heavy duty mylar foil shield.

Suppliers

Company
Product
Description
Supplier Links
RS232 DB25(25 LINE) 25 FOOT MALE/FEMALECABLE - 70159711 - Allied Electronics, Inc.
Fort Worth, TX, USA
RS232 DB25(25 LINE) 25 FOOT MALE/FEMALECABLE
70159711
RS232 DB25(25 LINE) 25 FOOT MALE/FEMALECABLE 70159711
Standard Computer Cable, Cable Type RS 232, UL Listed Standard DB-25 connectors all cables wired straight through. Shielded with 100% aluminized Mylar foil wrap. Putty color. Premium quality cables are made with 24 AWG stranded cable, high quality cables are made with 28 AWG cable and heavy duty mylar foil shield.

Standard Computer Cable, Cable Type RS 232, UL Listed
Standard DB-25 connectors all cables wired straight through. Shielded with 100% aluminized Mylar foil wrap. Putty color.
Premium quality cables are made with 24 AWG stranded cable, high quality cables are made with 28 AWG cable and heavy duty mylar foil shield.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70159711
Product Name RS232 DB25(25 LINE) 25 FOOT MALE/FEMALECABLE
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Serial Cables - 1932811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Serial
Cable Length 0.0577 ft (0.1760 dm)
View Details